Bivar, Inc. Vertical Led Assembly, 0.7 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar ELM57003GDL

Description
Vertical LED Assembly, 0.7 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy
Description
Vertical LED Assembly, 0.7 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.7 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar - 35R4225 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.7 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
35R4225
Vertical Led Assembly, 0.7 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar 35R4225
Vertical LED Assembly, 0.7 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Vertical LED Assembly, 0.7 in. Length, 3 mm Green LED w\ Diffused Lens, Black PVC Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4225
Product Name Vertical Led Assembly, 0.7 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4080EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers