Bivar, Inc. Vertical Led Assembly, 0.315 In. Length, 3 Mm Led, 2 Lead Single Color, Green, Diffused Lens, Black Pvc Alloy / Tray Bivar ELM53153GD

Description
Vertical LED Assembly, 0.315 in. Length, 3 mm LED, 2 Lead Single Color, Green, Diffused Lens, Black PVC Alloy / Tray
Description
Vertical LED Assembly, 0.315 in. Length, 3 mm LED, 2 Lead Single Color, Green, Diffused Lens, Black PVC Alloy / Tray

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.315 In. Length, 3 Mm Led, 2 Lead Single Color, Green, Diffused Lens, Black Pvc Alloy / Tray Bivar - 35R4113 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.315 In. Length, 3 Mm Led, 2 Lead Single Color, Green, Diffused Lens, Black Pvc Alloy / Tray Bivar
35R4113
Vertical Led Assembly, 0.315 In. Length, 3 Mm Led, 2 Lead Single Color, Green, Diffused Lens, Black Pvc Alloy / Tray Bivar 35R4113
Vertical LED Assembly, 0.315 in. Length, 3 mm LED, 2 Lead Single Color, Green, Diffused Lens, Black PVC Alloy / Tray

Vertical LED Assembly, 0.315 in. Length, 3 mm LED, 2 Lead Single Color, Green, Diffused Lens, Black PVC Alloy / Tray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35R4113
Product Name Vertical Led Assembly, 0.315 In. Length, 3 Mm Led, 2 Lead Single Color, Green, Diffused Lens, Black Pvc Alloy / Tray Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular LED lamp - SLR-325VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers