Broadcom Inc. LED White Lighting ASMD-FWG3-NPTJ6

Description
LED Lighting - White, Cool 6800K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6800K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMD-FWG3-NPTJ6-ND
LED White Lighting ASMD-FWG3-NPTJ6-ND
LED Lighting - White, Cool 6800K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6800K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-FWG3-NPTJ6
High Power LEDs - White ASMD-FWG3-NPTJ6
High Power LEDs - White White, 6800K 22.9LM at 90mA

High Power LEDs - White White, 6800K 22.9LM at 90mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMD-FWG3-NPTJ6-ND ASMD-FWG3-NPTJ6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details