Bivar, Inc. Led Indicator, 3Mm, 2.1V, Red; Led Color Bivar ELM21553RD

Description
LED INDICATOR, 3MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:20°; Height:3.937mm; Width:- RoHS Compliant: Yes
Description
LED INDICATOR, 3MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:20°; Height:3.937mm; Width:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Indicator, part number 17X9087, is a T-1 (3mm) flanged LED designed for through-hole mounting. It emits red light with a forward voltage of 2.1V and a forward current of 20mA. The luminous intensity is rated at 2mcd, and it has a viewing angle of 20 degrees. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a height of approximately 3.937mm. This LED is ideal for applications requiring a compact indicator light with specific electrical characteristics.

Datasheet Summary
Powered by GS/AI

The LED Indicator, part number 17X9087, is a T-1 (3mm) flanged LED designed for through-hole mounting. It emits red light with a forward voltage of 2.1V and a forward current of 20mA. The luminous intensity is rated at 2mcd, and it has a viewing angle of 20 degrees. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a height of approximately 3.937mm. This LED is ideal for applications requiring a compact indicator light with specific electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, 2.1V, Red; Led Color Bivar - 17X9087 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, 2.1V, Red; Led Color Bivar
17X9087
Led Indicator, 3Mm, 2.1V, Red; Led Color Bivar 17X9087
LED INDICATOR, 3MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:20°; Height:3.937mm; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, 2.1V, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.1V; Viewing Angle:20°; Height:3.937mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9087
Product Name Led Indicator, 3Mm, 2.1V, Red; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 20 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details