Bivar, Inc. Spacer Standoff ELM 7-530

Description
LED MT SR VERT X 0.530" 3MM 2LD Product overview: ELM 7-530 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-530 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED MT SR VERT X 0.530" 3MM 2LD Product overview: ELM 7-530 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-530 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff - 100-ELM 7-530 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 7-530
Spacer Standoff 100-ELM 7-530
LED MT SR VERT X 0.530" 3MM 2LD Product overview: ELM 7-530 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-530 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.530" 3MM 2LD Product overview: ELM 7-530 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-530 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - ELM 7-530 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 7-530
Optoelectronics - LEDs - Spacers, Standoffs ELM 7-530
Win Source Part Number: 1057111-ELM 7-530 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 7 Color: Black Package: Bag Length: 0.530" (13.46mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 7-530ELM7-530; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 7-530-ND,ELM7-530 Base Product Number: ELM7-5

Win Source Part Number: 1057111-ELM 7-530
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 7
Color: Black
Package: Bag
Length: 0.530" (13.46mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM 7-530ELM7-530;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 7-530-ND,ELM7-530
Base Product Number: ELM7-5

Buy Now Datasheet
Led Mount, Self Retaining, Vertical, 0.530 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R4212 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.530 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R4212
Led Mount, Self Retaining, Vertical, 0.530 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R4212
LED Mount, Self Retaining, Vertical, 0.530 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.530 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-ELM 7-530 ELM 7-530 33R4212
Product Name Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs Led Mount, Self Retaining, Vertical, 0.530 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details