Bivar, Inc. LED Mounting Hardware ELM 7-350

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .350 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .350 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-350
LED Mounting Hardware ELM 7-350
LED Mounting Hardware LED Mount Self Ret 3mm Black .350 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .350 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-350
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers