Bivar, Inc. LEDs - Spacers, Standoffs ELM 5-560

Description
LED MT SR VERT X 0.560" 3MM 2LD
Request a Quote Datasheet
Description
LED MT SR VERT X 0.560" 3MM 2LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM5-560-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM5-560-ND
LEDs - Spacers, Standoffs ELM5-560-ND
LED MT SR VERT X 0.560" 3MM 2LD

LED MT SR VERT X 0.560" 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 5-560
LED Mounting Hardware ELM 5-560
LED Mounting Hardware LED Mount Self Ret 3mm Black .560 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .560 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM5-560-ND ELM 5-560
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6656700P - RS Components, Ltd.
Specs
LED Hardware LED Lens
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers