Bivar, Inc. LED Mounting Hardware ELM 4-1.100

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.1 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.1 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-1.100
LED Mounting Hardware ELM 4-1.100
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.1 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black 1.1 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 4-1.100
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6974275 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 10 x 10 x 6.4mm
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8319 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers