Bivar, Inc. Led Mount, 3Mm, Pvc, Black; Height Bivar ELM 2-3MM

Description
LED MOUNT, 3MM, PVC, BLACK; Height:3mm; External Diameter:4.8mm; Spacer Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Description
LED MOUNT, 3MM, PVC, BLACK; Height:3mm; External Diameter:4.8mm; Spacer Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Mount, 3Mm, Pvc, Black; Height Bivar - 33R3383 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 3Mm, Pvc, Black; Height Bivar
33R3383
Led Mount, 3Mm, Pvc, Black; Height Bivar 33R3383
LED MOUNT, 3MM, PVC, BLACK; Height:3mm; External Diameter:4.8mm; Spacer Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

LED MOUNT, 3MM, PVC, BLACK; Height:3mm; External Diameter:4.8mm; Spacer Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 33R3383
Product Name Led Mount, 3Mm, Pvc, Black; Height Bivar
Outside Diameter 0.1890 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers