Bivar, Inc. LED Mounting Hardware ELM 2-28MM

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 28MM
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 28MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-28MM
LED Mounting Hardware ELM 2-28MM
LED Mounting Hardware LED Mount Self Ret 3mm Black 28MM

LED Mounting Hardware LED Mount Self Ret 3mm Black 28MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 2-28MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707567 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7355 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers