Bivar, Inc. LEDs - Spacers, Standoffs ELM 2-280

Description
LED MT SR VERT X 0.280" 3MM 2LD
Request a Quote
Description
LED MT SR VERT X 0.280" 3MM 2LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM2-280-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a height of 0.280 inches and is compatible with 3mm LEDs. The material used is a black PVC alloy, rated 94V-0 for flame resistance, ensuring durability and safety in various environments. The product dimensions include a diameter of 0.190 inches (4.8mm) and a tolerance range for the length dimension, accommodating various installation requirements. This component is suitable for engineers looking for reliable LED mounting solutions in their projects.

Datasheet Summary
Powered by GS/AI

The ELM2-280-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a height of 0.280 inches and is compatible with 3mm LEDs. The material used is a black PVC alloy, rated 94V-0 for flame resistance, ensuring durability and safety in various environments. The product dimensions include a diameter of 0.190 inches (4.8mm) and a tolerance range for the length dimension, accommodating various installation requirements. This component is suitable for engineers looking for reliable LED mounting solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM2-280-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM2-280-ND
LEDs - Spacers, Standoffs ELM2-280-ND
LED MT SR VERT X 0.280" 3MM 2LD

LED MT SR VERT X 0.280" 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-280
LED Mounting Hardware ELM 2-280
LED Mounting Hardware LED Mount Self Ret 3mm Black .280 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .280 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM2-280-ND ELM 2-280
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7059-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8796131 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 25.2 x 11.3 x 19.6mm
Lead Length 25.2 mm (0.9921 inch)
View Details