TE Connectivity LED Holders 2134318-1

Description
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (VDC) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (VDC) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2134318-1 - TE Connectivity
Berwyn, PA, United States
LED Holders
2134318-1
LED Holders 2134318-1
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (VDC) : 100 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1
  • Operating Voltage (VDC) : 100

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2134318-1
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2325811-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details