Bivar, Inc. LED Mounting Hardware ELM 2-1.160

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.16 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.16 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-1.160
LED Mounting Hardware ELM 2-1.160
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.16 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black 1.16 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 2-1.160
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707635 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.54 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 2154235-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details