Bivar, Inc. LED Mounting Hardware ELM 2-1.140

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.14 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.14 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-1.140
LED Mounting Hardware ELM 2-1.140
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.14 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black 1.14 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 2-1.140
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707740 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details