TE Connectivity LED Holders 2-2316510-1

Description
Body Features Compatible LED : Soleriq19 series, Bridgelux V18 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Driver on Board, Thermal Protection, Optic Compatible, Not Programmable, Dimmable (Linear Profile) Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Soleriq19 series, Bridgelux V18 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Driver on Board, Thermal Protection, Optic Compatible, Not Programmable, Dimmable (Linear Profile) Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2-2316510-1 - TE Connectivity
Berwyn, PA, United States
LED Holders
2-2316510-1
LED Holders 2-2316510-1
Body Features Compatible LED : Soleriq19 series, Bridgelux V18 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Driver on Board, Thermal Protection, Optic Compatible, Not Programmable, Dimmable (Linear Profile) Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Soleriq19 series, Bridgelux V18

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Driver on Board, Thermal Protection, Optic Compatible, Not Programmable, Dimmable (Linear Profile)
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 700

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2-2316510-1
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213258-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213580-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details