Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-700

Description
LED MT SR VERT
Request a Quote
Description
LED MT SR VERT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM1-700-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which is rated 94V-0 for flame resistance. The mount has specific tolerances for its dimensions, with a standard tolerance of ±0.005 inches for most measurements. It is suitable for various LED mounting needs, providing stability and support in electronic assemblies. This product may be particularly useful for engineers looking for reliable LED mounting solutions in their designs.

Datasheet Summary
Powered by GS/AI

The ELM1-700-ND is an extruded, self-retaining LED mount designed for vertical applications. It features a diameter of 0.200 inches (5.1 mm) and a typical hole diameter of 0.100 inches (2.5 mm). The product is made from a black PVC alloy material, specifically the CYBERTECH CYBERSHIELD PVC ALLOY, CS1534WX-BLK02N, which is rated 94V-0 for flame resistance. The mount has specific tolerances for its dimensions, with a standard tolerance of ±0.005 inches for most measurements. It is suitable for various LED mounting needs, providing stability and support in electronic assemblies. This product may be particularly useful for engineers looking for reliable LED mounting solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-700-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-700-ND
LEDs - Spacers, Standoffs ELM1-700-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number ELM1-700-ND
Product Name LEDs - Spacers, Standoffs
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795995 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details
LEDs - Spacers, Standoffs - 36-7038-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details