RS Components, Ltd. LED Light Pipes 8796481

Description
Light Guide, MENTOR, 1296.4124
Request a Quote
Description
Light Guide, MENTOR, 1296.4124
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8796481 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8796481
LED Light Pipes 8796481
Light Guide, MENTOR, 1296.4124

Light Guide, MENTOR, 1296.4124

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 8796481
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 13.6mm
Lead Length 10.5 mm (0.4134 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 664509 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Color Clear; Clear
View Details
LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details
LED Light Pipes - 1707599 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 8.7 mm (0.3425 inch)
Color Clear; Clear
View Details
LED Lenses & Reflectors - 1810733 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details