Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-3MM

Description
LED MT SR VERT 3MM 5MM 3MM 2LD
Request a Quote Datasheet
Description
LED MT SR VERT 3MM 5MM 3MM 2LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-2495-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-2495-ND
LEDs - Spacers, Standoffs 492-2495-ND
LED MT SR VERT 3MM 5MM 3MM 2LD

LED MT SR VERT 3MM 5MM 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-3MM
LED Mounting Hardware ELM 1-3MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 3MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 3MM

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2495-ND ELM 1-3MM
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Lenses & Reflectors - 664505 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
Lens Style Other; Circular
View Details