Bivar, Inc. LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED, ELM 1-330

Description
LED Mount, Self in.,5 mm Retaining,Vertical,0 .330 LED,
Request a Quote Datasheet
Description
LED Mount, Self in.,5 mm Retaining,Vertical,0 .330 LED,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED, - ELM 1-330 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED,
ELM 1-330
LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED, ELM 1-330
LED Mount, Self in.,5 mm Retaining,Vertical,0 .330 LED,

LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED,

Buy Now
LEDs - Spacers, Standoffs - ELM1-330-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-330-ND
LEDs - Spacers, Standoffs ELM1-330-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-330
LED Mounting Hardware ELM 1-330
LED Mounting Hardware LED Mount Self Ret 5mm Black .330 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .330 inch

Buy Now

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM 1-330 ELM1-330-ND ELM 1-330
Product Name LED Mount, Self in.,5 mm Retaining,Vertical,0.330 LED, LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Mount LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796011 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 44.15mm
Lead Length 44.15 mm (1.74 inch)
View Details
LEDs - Spacers, Standoffs - 36-7055-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213929-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details