LED MT SR VERT Product overview: ELM 1-310 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 1-310 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315430-ELM 1-310
Category: Optoelectronics>LEDs
Series: ELM 1
Color: Black
Package: Bag
Length: 0.310" (7.87mm)
Material: PVC
LED: T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: ELM1-3
"T1 3/4 LED Standoff Black PVC 0.310"" (7.87mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-ELM 1-310 | ELM 1-310 | ELM1-310-ND |
| Product Name | Spacer Standoff | Optoelectronics - LEDs - Spacers, Standoffs | Holders, Spacers, Standoffs |
| Type & Shape | Spacer; Standoff | Standoff |