Bivar, Inc. Board Spacers, Standoffs 9913-500

Description
"Round Spacer Unthreaded #2 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #2 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1048-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1048-ND
Board Spacers, Standoffs 492-1048-ND
"Round Spacer Unthreaded #2 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #2 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9913-500
Standoffs & Spacers 9913-500
Standoffs & Spacers Nylon Tublr Spacer #2 .50in

Standoffs & Spacers Nylon Tublr Spacer #2 .50in

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar - 63R1557 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar
63R1557
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar 63R1557
PCB MOUNTING, ROUND, NYLON 6, 12.7MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:12.7mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 12.7MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:12.7mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1048-ND 9913-500 63R1557
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details