Bivar, Inc. Board Spacers, Standoffs 9913-125

Description
"Round Spacer Unthreaded #2 Nylon 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #2 Nylon 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1042-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1042-ND
Board Spacers, Standoffs 492-1042-ND
"Round Spacer Unthreaded #2 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #2 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar - 31C6953 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar
31C6953
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar 31C6953
PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:3.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9913-125
Standoffs & Spacers 9913-125
Standoffs & Spacers Screw Spacer .125in Nylon White

Standoffs & Spacers Screw Spacer .125in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1042-ND 31C6953 9913-125
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details