Bivar, Inc. PCB Spacers 9911-5MM

Description
Nylon Tubular Spacer, 5x6.4x3.2 #4 White
Request a Quote Datasheet
Description
Nylon Tubular Spacer, 5x6.4x3.2 #4 White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 9187115 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
9187115
PCB Spacers 9187115
Nylon Tubular Spacer, 5x6.4x3.2 #4 White

Nylon Tubular Spacer, 5x6.4x3.2 #4 White

Supplier's Site
Board Spacers, Standoffs - 9911-5MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
9911-5MM-ND
Board Spacers, Standoffs 9911-5MM-ND
"Round Spacer Unthreaded #4 Nylon 0.197"" (5.00mm) Natural"

"Round Spacer Unthreaded #4 Nylon 0.197"" (5.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9911-5MM
Standoffs & Spacers 9911-5MM
Standoffs & Spacers Screw Spacer .5mm Nylon White

Standoffs & Spacers Screw Spacer .5mm Nylon White

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9187115 9911-5MM-ND 9911-5MM
Product Name PCB Spacers Board Spacers, Standoffs Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Spacer; Round Standoff
Material Plastic; Nylon or Polyamide; Nylon Nylon or Polyamide
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details