Bivar, Inc. Board Spacers, Standoffs 9905-437

Description
"Round Spacer Unthreaded #6 Nylon 0.438"" (11.13mm) 7/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #6 Nylon 0.438"" (11.13mm) 7/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1107-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1107-ND
Board Spacers, Standoffs 492-1107-ND
"Round Spacer Unthreaded #6 Nylon 0.438"" (11.13mm) 7/16"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.438"" (11.13mm) 7/16"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9905-437
Standoffs & Spacers 9905-437
Standoffs & Spacers Screw Spacer .437in Nylon White

Standoffs & Spacers Screw Spacer .437in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1107-ND 9905-437
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Standoffs - 222395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers