Bivar, Inc. Board Spacers, Standoffs 9905-062

Description
"Round Spacer Unthreaded #6 Nylon 0.063"" (1.60mm) 1/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #6 Nylon 0.063"" (1.60mm) 1/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1101-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1101-ND
Board Spacers, Standoffs 492-1101-ND
"Round Spacer Unthreaded #6 Nylon 0.063"" (1.60mm) 1/16"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.063"" (1.60mm) 1/16"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9905-062
Standoffs & Spacers 9905-062
Standoffs & Spacers Screw Spacer .062in Nylon White

Standoffs & Spacers Screw Spacer .062in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar - 51M2772 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar
51M2772
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar 51M2772
PCB MOUNTING, ROUND, NYLON 6, 1.6MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:1.6mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:1.6mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 1.6MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:1.6mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1101-ND 9905-062 51M2772
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details