Bivar, Inc. Board Spacers, Standoffs 940-10MM

Description
"Round Spacer Unthreaded Nylon 0.394"" (10.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.394"" (10.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 940-10MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
940-10MM-ND
Board Spacers, Standoffs 940-10MM-ND
"Round Spacer Unthreaded Nylon 0.394"" (10.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.394"" (10.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
940-10MM
Standoffs & Spacers 940-10MM
Standoffs & Spacers Plastic Spcr 10mm Nylon White

Standoffs & Spacers Plastic Spcr 10mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 940-10MM-ND 940-10MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details