Bivar, Inc. Nylon Tubular, 0.815 in. Length, 0.085 O 938-815

Description
Nylon Tubular, 0.815 in. Length, 0.085 O
Request a Quote
Description
Nylon Tubular, 0.815 in. Length, 0.085 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.815 in. Length, 0.085 O
938-815
Nylon Tubular, 0.815 in. Length, 0.085 O 938-815
Nylon Tubular, 0.815 in. Length, 0.085 O

Nylon Tubular, 0.815 in. Length, 0.085 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 938-815
Product Name Nylon Tubular, 0.815 in. Length, 0.085 O
Diameter 2.16 mm (0.0850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Light & radiation sources, LEDs - L15893-0330MA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details