Bivar, Inc. Board Spacers, Standoffs 938-075

Description
"Round Spacer Unthreaded Nylon 0.075"" (1.90mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.075"" (1.90mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 938-075-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
938-075-ND
Board Spacers, Standoffs 938-075-ND
"Round Spacer Unthreaded Nylon 0.075"" (1.90mm) Natural"

"Round Spacer Unthreaded Nylon 0.075"" (1.90mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
938-075
Standoffs & Spacers 938-075
Standoffs & Spacers Plastic Spcr .075 in Nylon White

Standoffs & Spacers Plastic Spcr .075 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 938-075-ND 938-075
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 2809168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details