Bivar, Inc. Nylon Tubular, 0.160 in. Length, 0.187 O 913-160

Description
Nylon Tubular, 0.160 in. Length, 0.187 O
Request a Quote
Description
Nylon Tubular, 0.160 in. Length, 0.187 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.160 in. Length, 0.187 O
913-160
Nylon Tubular, 0.160 in. Length, 0.187 O 913-160
Nylon Tubular, 0.160 in. Length, 0.187 O

Nylon Tubular, 0.160 in. Length, 0.187 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 913-160
Product Name Nylon Tubular, 0.160 in. Length, 0.187 O
Diameter 4.75 mm (0.1870 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 205940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details