Bivar, Inc. Board Spacers, Standoffs 912-295

Description
"Round Spacer Unthreaded Nylon 0.295"" (7.50mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.295"" (7.50mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 912-295-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
912-295-ND
Board Spacers, Standoffs 912-295-ND
"Round Spacer Unthreaded Nylon 0.295"" (7.50mm) Natural"

"Round Spacer Unthreaded Nylon 0.295"" (7.50mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
912-295
Standoffs & Spacers 912-295
Standoffs & Spacers Plastic Spcr .295 in Nylon White

Standoffs & Spacers Plastic Spcr .295 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 912-295-ND 912-295
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details