Bivar, Inc. Board Spacers, Standoffs 911-130

Description
"Round Spacer Unthreaded Nylon 0.130"" (3.30mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.130"" (3.30mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 911-130-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
911-130-ND
Board Spacers, Standoffs 911-130-ND
"Round Spacer Unthreaded Nylon 0.130"" (3.30mm) Natural"

"Round Spacer Unthreaded Nylon 0.130"" (3.30mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
911-130
Standoffs & Spacers 911-130
Standoffs & Spacers Plastic Spcr .13 in Nylon White

Standoffs & Spacers Plastic Spcr .13 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 911-130-ND 911-130
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details