Bivar, Inc. Nylon Tubular, 1.110 in. Length, 0.167 O 907-1.115

Description
Nylon Tubular, 1.110 in. Length, 0.167 O
Request a Quote
Description
Nylon Tubular, 1.110 in. Length, 0.167 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 1.110 in. Length, 0.167 O
907-1.115
Nylon Tubular, 1.110 in. Length, 0.167 O 907-1.115
Nylon Tubular, 1.110 in. Length, 0.167 O

Nylon Tubular, 1.110 in. Length, 0.167 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 907-1.115
Product Name Nylon Tubular, 1.110 in. Length, 0.167 O
Diameter 4.24 mm (0.1670 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Spotlights & Downlights - 1225163 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details