Bivar, Inc. Standard LEDs - Through Hole 5YC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5YC-F
Standard LEDs - Through Hole 5YC-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5YC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 67-1699-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details