Bivar, Inc. Standard LEDs - Through Hole 5SUGC

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 574 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 574 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SUGC
Standard LEDs - Through Hole 5SUGC
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 574 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 574 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5SUGC
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers