Bivar, Inc. Standard LEDs - Through Hole 5GC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GC-F
Standard LEDs - Through Hole 5GC-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5GC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details