Green, Yellow LED Indication - Discrete 2.1V Green, 2V Yellow Radial - 3 Leads
LED, Through Hole, 5mm, Bi-Color, Yellow
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color Yel/Grn
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 5BC-3-Y/G-ND | 5BC-3-Y/G | 5BC-3-Y/G |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole | |
| LED Package: | Radial - 3 Leads | ||
| LED Type | Yellow; Green; Multi-Colored | Yellow | |
| Peak Wavelength | 568 to 590 nm (5680 to 5900 Å) | ||
| Viewing Angle | 40 degrees |