Bivar, Inc. Standard LEDs - Through Hole 5AC-F

Description
Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle, Flanged
Datasheet
Description
Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle, Flanged
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5AC-F
Standard LEDs - Through Hole 5AC-F
Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle, Flanged

Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle, Flanged

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5AC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers