Bivar, Inc. Component Insulators, Mounts, Spacers 514-070

Description
"Component Mount TO-5 Circular 0.070"" (1.78mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.070"" (1.78mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1741-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1741-ND
Component Insulators, Mounts, Spacers 492-1741-ND
"Component Mount TO-5 Circular 0.070"" (1.78mm) White"

"Component Mount TO-5 Circular 0.070"" (1.78mm) White"

Buy Now Datasheet
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar - 02J4112 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar
02J4112
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar 02J4112
TRANSISTOR MOUNT, 0.365MM, NYLON 6.6; Height:0.07"; External Diameter:0.365"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.365MM, NYLON 6.6; Height:0.07"; External Diameter:0.365"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1741-ND 02J4112
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details