Bivar, Inc. Component Insulators, Mounts, Spacers 501-075

Description
"Component Mount TO-5 Circular 0.075"" (1.90mm) Natural"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.075"" (1.90mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1434-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1434-ND
Component Insulators, Mounts, Spacers 492-1434-ND
"Component Mount TO-5 Circular 0.075"" (1.90mm) Natural"

"Component Mount TO-5 Circular 0.075"" (1.90mm) Natural"

Buy Now Datasheet
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar - 34R5804 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
34R5804
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar 34R5804
TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.075"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.075"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1434-ND 34R5804
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details