Bivar, Inc. Holders, Spacers, Standoffs 460-190

Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1733-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1733-ND
Holders, Spacers, Standoffs 492-1733-ND
"T1, T1 3/4 LED Standoff Natural Nylon 0.190"" (4.83mm)"

"T1, T1 3/4 LED Standoff Natural Nylon 0.190"" (4.83mm)"

Buy Now Datasheet
Led Mount, Nylon 6.6; Height Bivar - 87H5848 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Nylon 6.6; Height Bivar
87H5848
Led Mount, Nylon 6.6; Height Bivar 87H5848
LED MOUNT, NYLON 6.6; Height:0.19"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, NYLON 6.6; Height:0.19"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1733-ND 87H5848
Product Name Holders, Spacers, Standoffs Led Mount, Nylon 6.6; Height Bivar
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details