Bivar, Inc. Spacer Standoff 460-160

Description
MNTG PAD NYL Product overview: 460-160 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MNTG PAD NYL Product overview: 460-160 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff - 100-460-160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-460-160
Spacer Standoff 100-460-160
MNTG PAD NYL Product overview: 460-160 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-160 can be used for catalog matching and distributor lookup.

MNTG PAD NYL Product overview: 460-160 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacers, Standoffs - 460-160-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
460-160-ND
Spacers, Standoffs 460-160-ND
"T1, T1 3/4 LED Standoff Natural Nylon 0.160"" (4.06mm)"

"T1, T1 3/4 LED Standoff Natural Nylon 0.160"" (4.06mm)"

Buy Now Datasheet
Led Mount, Vertical, 0.160In., 3Mm Or 5Mm Led, 2 Lead, Square, Molded Nylon, White / Bag Bivar - 50B1101 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Vertical, 0.160In., 3Mm Or 5Mm Led, 2 Lead, Square, Molded Nylon, White / Bag Bivar
50B1101
Led Mount, Vertical, 0.160In., 3Mm Or 5Mm Led, 2 Lead, Square, Molded Nylon, White / Bag Bivar 50B1101
LED Mount, Vertical, 0.160in., 3mm or 5mm LED, 2 Lead, Square, Molded Nylon, White / Bag

LED Mount, Vertical, 0.160in., 3mm or 5mm LED, 2 Lead, Square, Molded Nylon, White / Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-460-160 460-160-ND 50B1101
Product Name Spacer Standoff Spacers, Standoffs Led Mount, Vertical, 0.160In., 3Mm Or 5Mm Led, 2 Lead, Square, Molded Nylon, White / Bag Bivar
Type & Shape Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 2240422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.375
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.3750 inch (9.52 mm)
View Details