"T1, T1 3/4 LED Standoff White Nylon 0.150"" (3.81mm)"
LED MOUNT, 0.25", NYLON 6.6; Height:0.15"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 492-1725-ND | 90B5914 |
| Product Name | Holders, Spacers, Standoffs | Led Mount, 0.25, Nylon 6.6; Height Bivar |
| Material | Nylon or Polyamide |