Bivar, Inc. Holders, Spacers, Standoffs 450-090

Description
"T1, T1 3/4 LED Standoff White Nylon 0.090"" (2.29mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff White Nylon 0.090"" (2.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1853-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1853-ND
Holders, Spacers, Standoffs 492-1853-ND
"T1, T1 3/4 LED Standoff White Nylon 0.090"" (2.29mm)"

"T1, T1 3/4 LED Standoff White Nylon 0.090"" (2.29mm)"

Buy Now Datasheet
Led Mount, 0.25, Nylon 6.6; Height Bivar - 55C4164 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.25, Nylon 6.6; Height Bivar
55C4164
Led Mount, 0.25, Nylon 6.6; Height Bivar 55C4164
LED MOUNT, 0.25", NYLON 6.6; Height:0.09"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.25", NYLON 6.6; Height:0.09"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1853-ND 55C4164
Product Name Holders, Spacers, Standoffs Led Mount, 0.25, Nylon 6.6; Height Bivar
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers