Bivar, Inc. Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag Bivar 3YDL-S

Description
LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag
Datasheet
Description
LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag Bivar - 33R8426 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag Bivar
33R8426
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag Bivar 33R8426
LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag

LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3YDL-S
Standard LEDs - Through Hole 3YDL-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33R8426 3YDL-S
Product Name Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle, Low Current / Bag Bivar Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details