Bivar, Inc. LED Indication - Discrete 3YD-S

Description
LED THROUGH HOLE 3MM
Request a Quote Datasheet
Description
LED THROUGH HOLE 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3YD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3YD-S-ND
LED Indication - Discrete 3YD-S-ND
LED THROUGH HOLE 3MM

LED THROUGH HOLE 3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3YD-S
Standard LEDs - Through Hole 3YD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Yellow, 590Nm, 20Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar - 33R8422 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Yellow, 590Nm, 20Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
33R8422
Led, Through Hole, 3Mm, Yellow, 590Nm, 20Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar 33R8422
LED, Through Hole, 3mm, Yellow, 590nm, 20mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Yellow, 590nm, 20mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3YD-S-ND 3YD-S 33R8422
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Yellow, 590Nm, 20Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14MT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details