Bivar, Inc. Standard LEDs - Through Hole 3UYC-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 588 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 588 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UYC-S
Standard LEDs - Through Hole 3UYC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 588 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 588 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3UYC-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1089-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details