Bivar, Inc. LED Indication - Discrete 3UTC-F

Description
LED, Through Hole, 3mm, Ultra Turquoise,
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Ultra Turquoise,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Ultra Turquoise,

LED, Through Hole, 3mm, Ultra Turquoise,

Buy Now
LED Indication - Discrete - 492-2484-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2484-ND
LED Indication - Discrete 492-2484-ND
Turquoise LED Indication - Discrete 3.5V Radial

Turquoise LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UTC-F
Standard LEDs - Through Hole 3UTC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Turquoise 502 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Turquoise 502 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Ultra Turquoise, 500Nm, 800Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar - 33R8408 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Ultra Turquoise, 500Nm, 800Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
33R8408
Led, Through Hole, 3Mm, Ultra Turquoise, 500Nm, 800Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar 33R8408
LED, Through Hole, 3mm, Ultra Turquoise, 500nm, 800mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, Ultra Turquoise, 500nm, 800mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3UTC-F 492-2484-ND 3UTC-F 33R8408
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Ultra Turquoise, 500Nm, 800Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
LED Package: Radial
LED Type Turquoise
Peak Wavelength 500 nm (5000 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Visible Emitter - MTE6052N2-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details