Bivar, Inc. Led, Through Hole, 3Mm, Super Ultra Red, 640Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 3SURC-S

Description
LED, Through Hole, 3mm, Super Ultra Red,
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Super Ultra Red,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Super Ultra Red,

LED, Through Hole, 3mm, Super Ultra Red,

Buy Now
Led, Through Hole, 3Mm, Super Ultra Red, 640Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar - 33R8386 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Super Ultra Red, 640Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar
33R8386
Led, Through Hole, 3Mm, Super Ultra Red, 640Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 33R8386
LED, Through Hole, 3mm, Super Ultra Red, 640nm, 200mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Super Ultra Red, 640nm, 200mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SURC-S
Standard LEDs - Through Hole 3SURC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 660 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 660 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3SURC-S 33R8386 3SURC-S
Product Name Led, Through Hole, 3Mm, Super Ultra Red, 640Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details