Micropac Industries, Inc. LED Indicator 62069-322

Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications
Description
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62069-322
LED Indicator 62069-322
The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts. Features: · Front or Rear Mountable · Hermetic LED – JANTX screened · Choice of colors: red, yellow or green · Designed for high-reliability applications

The 62069 panel mount panel indicators are constructed with a hermetically sealed LED in a rugged, black anodized housing. The unique style allows mounting from the front or rear and comes complete with mounting hardware. Assemblies are available as wire wrappable or with 20 AWG leads, as commercial or screened parts.

Features:
· Front or Rear Mountable
· Hermetic LED – JANTX screened
· Choice of colors: red, yellow or green
· Designed for high-reliability applications

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62069-322
Product Name LED Indicator
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details