Bivar, Inc. Standard LEDs - Through Hole 3SURC-F

Description
LED, Through Hole, 3mm, Super Ultra Red,
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Super Ultra Red,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Super Ultra Red,

LED, Through Hole, 3mm, Super Ultra Red,

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SURC-F
Standard LEDs - Through Hole 3SURC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 660 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 660 nm

Buy Now Datasheet
General Purpose Visible Dome-Style Led,red,water Clear,led-2B Bivar - 20K5371 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,red,water Clear,led-2B Bivar
20K5371
General Purpose Visible Dome-Style Led,red,water Clear,led-2B Bivar 20K5371
General Purpose Visible Dome-Style LED,Red,Water Clear,LED-2b

General Purpose Visible Dome-Style LED,Red,Water Clear,LED-2b

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3SURC-F 3SURC-F 20K5371
Product Name Standard LEDs - Through Hole General Purpose Visible Dome-Style Led,red,water Clear,led-2B Bivar
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
High Power LEDs - MTG7-002S-MLE00-AM-0001 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type Red
Viewing Angle 125 degrees
View Details